"JACK 1/4"" - STEREO SWITCHED SLIM"
RJ45 Connector
Fiber Optic Connector Assemblies
STEREO AUDIO JACK, 1/4", 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Product Range:Slim Series RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NRJ6HM-1-ND | NRJ6HM-1 | NRJ6HM-1 | NRJ6HM-1 | 10J0809 |
| Product Name | Audio Connectors | Connectors | Modular Connectors / Ethernet Connectors | Fiber Optic Connector Assemblies | Stereo Audio Jack, 1/4", 3Pos, Pcb; No. Of Contacts Neutrik |
| Category | Audio / Video |