"20 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"
Win Source Part Number: 1383060-NPPN201BFLC-
Category: Connectors, Interconnects>Rectan
Number of Positions: 20
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 150V
Material Flammability Rating: UL94 V-0
Standard Package: 15 pcs
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Surface Mount
Insulation Height: 0.181" (4.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: NPPN201
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CONN HDR 20POS 0.079 GOLD SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S5901-20-ND | 1383060-NPPN201BFLC-RC | NPPN201BFLC-RC |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Voltage Rating | 150 volts | 150 volts | 150 volts |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |