Sullins Connector Solutions, Inc. Headers, Receptacles, Female Sockets NPPN042FFKS-RC

Description
"8 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"8 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - S6010-04-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
S6010-04-ND
Headers, Receptacles, Female Sockets S6010-04-ND
"8 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"

"8 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Rectangular Connectors - NPPN042FFKS-RC - 045325-NPPN042FFKS-RC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - NPPN042FFKS-RC
045325-NPPN042FFKS-RC
Rectangular Connectors - NPPN042FFKS-RC 045325-NPPN042FFKS-RC
Manufacturer: Sullins Connector Solutions Win Source Part Number: 045325-NPPN042FFKS-R C Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 2A Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.173" (4.40mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 045325-NPPN042FFKS-RC
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 2A
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.173" (4.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - NPPN042FFKS-RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
NPPN042FFKS-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN042FFKS-RC
CONN HDR 8POS 0.079 GOLD SMD

CONN HDR 8POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number S6010-04-ND 045325-NPPN042FFKS-RC NPPN042FFKS-RC
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - NPPN042FFKS-RC Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT) Surface Mount
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Single Row Soldercup - Type SS -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Solder Cup, Through Hole
Mounting PC Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details