Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793602-LPWE066DKRN-T
Packaging: Tray
Number of Positions: 132
Pitch: 0.039" (1.00mm)
Color: Brown
Features: Card Extender
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Material - Insulation: Polycyclohexylenedim
Gender: Female
Mounting: Board Edge, Straddle Mount
Card Type: AGP
Number of Positions/Bay/Row: 66
Read Out: Dual
Family Name: LPW
Categories: Connectors, Interconnects
Introduction Date: June 17, 2003
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 793602-LPWE066DKRN-TAGP | S3203-ND |
| Product Name | Card Edge Connectors - Edgeboard Connectors - LPWE066DKRN-TAGP | Edgeboard Connectors |
| Connector Type | Card Edge Connector | |
| Termination | Solder | |
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount |