Samtech, Inc. Headers, Receptacles, Female Sockets HLE-118-02-L-DV-A

Description
"36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 612-HLE-118-02-L-DV-A-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
612-HLE-118-02-L-DV-A-ND
Headers, Receptacles, Female Sockets 612-HLE-118-02-L-DV-A-ND
"36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"

"36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-HLE-118-02-L-DV-A-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-053009-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-164LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details