Samtech, Inc. Headers, Receptacles, Female Sockets HLE-112-02-G-DV-A

Description
"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SAM12626-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SAM12626-ND
Headers, Receptacles, Female Sockets SAM12626-ND
"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"

"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SAM12626-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details