DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1230
1240
1250
1260
1270
1280
1282
1283
1284
1285
1286
1287
1288
1289
1290
1291
1292
1293
1294
1300
1310
1320
1330
1340
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Board Edge, Cutout; Surface Mount, Right Angle 20 position 0.049"" (1.25mm)" | |
| "Connector Header Board Edge, Cutout; Surface Mount, Right Angle 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 11 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 15 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 20 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 40 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 9 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 25 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| CONN HDR 50POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| CONN HEADER R/A 3POS 2.5MM | |
| CONN HEADER R/A 4POS 2.5MM | |
| CONN HEADER SMD 10POS 1.25MM | |
| CONN HEADER SMD 14POS 1.25MM | |
| CONN HEADER SMD 15POS 1.25MM | |
| CONN HEADER SMD 20POS 1.25MM | |
| CONN HEADER SMD 30POS 1.25MM | |
| CONN HEADER SMD 3POS 1.25MM | |
| CONN HEADER SMD 40POS 1.25MM | |
| CONN HEADER SMD 4POS 1.25MM | |
| CONN HEADER SMD 5POS 1.25MM | |
| CONN HEADER SMD 6POS 1.25MM | |
| CONN HEADER SMD R/A 9POS 1.25MM | |
| CONN HEADER VERT 3POS 2.5MM | |
| CONN HEADER VERT 4POS 2.5MM | |
| Connector Header position |
| << Prev | Next >> |