"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
Hirose DF3-2P-2DS(01) PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | H3907-ND | 1850409 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole, Right Angle | Through hole |
| Current Rating | 3.0 amps |