DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1230
1240
1250
1260
1270
1280
1283
1284
1285
1286
1287
1288
1289
1290
1291
1292
1293
1294
1295
1300
1310
1320
1330
1340
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Board Edge, Cutout; Surface Mount, Right Angle 14 position 0.039"" (1.00mm)" | |
| "Connector Header Board Edge, Cutout; Surface Mount, Right Angle 20 position 0.039"" (1.00mm)" | |
| "Connector Header Board Edge, Cutout; Surface Mount, Right Angle 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 15 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 16 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 18 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole 20 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 22 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 24 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 26 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 28 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole 30 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 34 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 36 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 40 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 9 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.098"" (2.50mm)" | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 70 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| CONN HDR 40POS SMD GOLD | |
| CONN HEADER R/A 10POS 2.5MM | |
| CONN HEADER R/A 6POS 2.5MM | |
| CONN HEADER R/A 8POS 2.5MM | |
| CONN HEADER SMD 10POS 1MM | |
| CONN HEADER SMD 20POS 1MM | |
| CONN HEADER SMD 30POS 1MM | |
| CONN HEADER SMD 40POS 1MM | |
| CONN HEADER SMD 50POS 1MM | |
| CONN HEADER SMD R/A 20POS 1MM | |
| CONN HEADER VERT 7POS 2.5MM | |
| CONN RCPT 60POS SMD GOLD | |
| CONN RCPT 80POS SMD GOLD | |
| Connector Header Through Hole 1 position |
| << Prev | Next >> |