DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1226
1227
1228
1229
1230
1231
1232
1233
1234
1235
1236
1237
1238
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "2.50mm ID (0.098"") Phone Jack Stereo (4 Conductor, TRRS) Connector Solder" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack 5 Conductor (TRRRS) Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack 6 Conductor Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin, Solder Eyelet" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder Eyelet(s)" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder" | |
| CERES, MINI SIZE, 5A, 02 PINS, R | |
| CERES, MINI SIZE, 5A, 03 PINS, R | |
| CONN DIN HDR 96POS | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| CONN JACK 2PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN JACK 8PORT PCB | |
| CONN MOD JACK 1PORT RA | |
| CONN MOD JACK 3PORT TYPE A | |
| CONN MOD JACK 3PORT TYPE C | |
| CONN SD CARD R/A SMD | |
| PIN HEADER, 2.8/2.6MM, 1.27MM, 2 | |
| PIN HEADER, 3.60/3.20MM, 2.00MM, | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 1 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 2 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 3 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 4 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 5 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 6 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 7 | |
| PIN HEADER, 4.0/2.8MM, 2.00MM, 8 | |
| PIN HEADER, 4.0/4.4MM, 2.00MM, 4 | |
| PIN HEADER, 4/4.4MM, 2.00MM, | |
| PIN HEADER, 5.84/X,XXMM, 2,54MM, | |
| PIN- & FEMALE HEADER MALE THR 1 | |
| X-LOK METAL, A-5A, 02P PANEL M C |
| << Prev | Next >> |