DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1170 1180 1190 1200 1210 1220 1227 1228 1229 1230 1231 1232 1233 1234 1235 1236 1237 1238 1239 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 1569
Product Name Notes
"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"18 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
0.4MM PITCH CONNECTOR FOR MICRO
100 Position Connector Socket, Center Strip Contacts Surface Mount Gold
108 Position Connector Array, Female Sockets Surface Mount Gold
114 Position Connector Array, Female Sockets Surface Mount Gold
114 Position Connector Array, Male Pins Surface Mount Gold
12 POSITION 90 FLANGE MOUNT PCB
12 POSITION PCB RECEPTACLE HEADE
13 POSITION PCB RECEPTACLE WITH
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
156 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
156 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
160 Position Connector Array, Female Sockets Surface Mount Gold
160 Position Connector Array, Male Pins Surface Mount Gold
160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
18 POSITION PCB BOARD MOUNT RECE
18 POSITION PCB RBOARD MOUNT ECE
18 POSITION, PCB RECEPTACLE, FLA
18 POSITION, RIGHT ANGLE FLANGE
22 Position Connector Socket, Center Strip Contacts Surface Mount Gold
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
3 POSITION PCB RECEPTACLE, PIN,
3 POSITION,PCB RECEPTACLE, PIN,
34 Position Connector Socket, Center Strip Contacts Surface Mount Gold
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
40 Position Connector Socket, Center Strip Contacts Surface Mount Gold
400 Position Connector Array, Female Sockets Surface Mount Gold
400 Position Connector Array, Male Pins Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount Gold
400 Position Connector High Density Array, Male Surface Mount Gold
400 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
52 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
52 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
560 Position Connector Array, Female Sockets Surface Mount Gold
70 Position Connector Socket, Center Strip Contacts Surface Mount Gold
8 POSITION 90 FLANGE MOUNT PCB R
80 Position Connector Array, Female Sockets Surface Mount Gold
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
90 Position Connector Array, Female Sockets Surface Mount Gold
ASP-230336-01
ASP
BOARD TO BOARD CONNECTOR
CERES, MINI SIZE, 2A, 04 PINS, R
CERES, MINI SIZE, 2A, 05 PINS, R
CERES, MINI SIZE, 2A, 06 PINS, R
CONN ARRAY PLUG 114POS SMD GOLD
CONN ARRAY RCPT 114POS SMD GOLD
CONN D-SUB PLG/RCPT 15P R/A SLDR
CONN D-SUB PLG/RCPT 25P R/A SLDR
CONN D-SUB PLG/RCPT 37P R/A SLDR
CONN D-SUB PLUG 15POS R/A SLDR
CONN D-SUB PLUG 25POS R/A SLDR
CONN D-SUB PLUG 37POS R/A SLDR
CONN D-SUB PLUG 9POS R/A SLDR
CONN D-SUB PLUG/RCPT 9P R/A SLDR
CONN D-SUB RCPT 15POS R/A SLDR
CONN D-SUB RCPT 25POS R/A SLDR
CONN D-SUB RCPT 37POS R/A SLDR
CONN D-SUB RCPT 9POS R/A SLDR
CONN D-SUB RCPT/PLG 15P R/A SLDR
CONN D-SUB RCPT/PLG 25P R/A SLDR
CONN D-SUB RCPT/PLG 37P R/A SLDR
CONN D-SUB RCPT/PLUG 9P R/A SLDR
Connector Header Panel Mount, Through Hole, Right Angle 12 position
Connector Header Through Hole 12 position
Connector Header Through Hole 2 position
Connector Header Through Hole 3 position
Connector Header Through Hole 4 position
Connector Header Through Hole 6 position
Connector Header Through Hole 8 position
Connector Header Through Hole, Right Angle 12 position
Connector Header Through Hole, Right Angle 8 position
MICRO COAX RECEP 30P STRAIGHT
MMCX RIGHT ANGLE JACK, 50 OHM CO
PIN HEADER, 5.84/X,XXMM, 2,54MM,
Position Connector High Density Array, Female Surface Mount Gold
Position Connector High Density Array, Male Surface Mount Gold
Position Connector
UXV/35 8-PIN 2MM SOCKET
UXV/35 9-PIN 2MM SOCKET
X-LOK A SIZE, 0.5A, SHIELDED, 08
X-LOK, MINI SIZE, METAL SHIELDED
X-LOK, MINI SIZE, METAL, 1.5A, 1
X-LOK, ULTRA HIGH-DENSITY MINI S

<< Prev Next >>