ASSMANN WSW Components GmbH Headers, Male Pins A-WBP-D002EG-18SR01

Description
WIRE-TO-BOARD, WAFER, 1.25MM, 18
Request a Quote Datasheet
Description
WIRE-TO-BOARD, WAFER, 1.25MM, 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 123-A-WBP-D002EG-18SR01TR-ND - DigiKey
Thief River Falls, MN, United States
WIRE-TO-BOARD, WAFER, 1.25MM, 18

WIRE-TO-BOARD, WAFER, 1.25MM, 18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-A-WBP-D002EG-18SR01TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-054546-E-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A50020-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details