DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1228
1229
1230
1231
1232
1233
1234
1235
1236
1237
1238
1239
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Board Edge, Through Hole" | |
| "Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)" | |
| "Connector Header Panel Mount, Through Hole 2 position 0.264"" (6.71mm)" | |
| "Connector Header Panel Mount, Through Hole 4 position 0.264"" (6.71mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 2 position 0.264"" (6.71mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 4 position 0.264"" (6.71mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.174"" (4.42mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.213"" (5.40mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.169"" (4.30mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.354"" (9.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.174"" (4.42mm)" | |
| 1 (Power) Position Circular Connector Receptacle, Male Pins Solder | |
| 12 (2X6) POSITION PCB RECEPTACLE | |
| 12 POSITION PCB RECEPTACLE HEAD | |
| 12 POSITION PCB RECEPTACLE HEADE | |
| 13 POSITION PCB RECEPTACLE WITH | |
| 18 POSITION, RIGHT ANGLE FLANGE | |
| 18 POSITION, STRAIGHT FLANGE MOU | |
| 4 Position Front Mount PCB Recep | |
| 4 POSITION PCB RECEPTACLE WITH F | |
| 6 POSITION 90 PCB FLANGE MOUNT R | |
| 6 POSITION PCB FLANGE MOUNT RECE | |
| 6 POSITION PCB RECEPTACLE HEADER | |
| Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12, 12 position | |
| Connector Header Panel Mount, Through Hole, Right Angle 24 (12 x 2) position | |
| Connector Header Panel Mount, Through Hole, Right Angle 36 (12 x 3) position | |
| Connector Header Panel Mount, Through Hole, Right Angle 48 (12 x 4) position | |
| Connector Header position | |
| Connector Header Through Hole 12 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole 3 position | |
| Connector Header Through Hole 4 position | |
| Connector Header Through Hole 6 position | |
| Connector Header Through Hole 8 position | |
| Connector Header Through Hole, Right Angle 12 position | |
| Connector Header Through Hole, Right Angle 13 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Header Through Hole, Right Angle 3 position | |
| Connector Header Through Hole, Right Angle 4 position | |
| Connector Header Through Hole, Right Angle 6 position | |
| Connector Header Through Hole, Right Angle 8 position | |
| SINGLE POLE, RECEPTACLE, PIN, SI |
| << Prev | Next >> |