ASSMANN WSW Components GmbH Headers, Male Pins A-WBP-D006EG-15SR01

Description
WIRE-TO-BOARD, WAFER, 1.25MM, 15
Request a Quote Datasheet
Description
WIRE-TO-BOARD, WAFER, 1.25MM, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 123-A-WBP-D006EG-15SR01TR-ND - DigiKey
Thief River Falls, MN, United States
WIRE-TO-BOARD, WAFER, 1.25MM, 15

WIRE-TO-BOARD, WAFER, 1.25MM, 15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-A-WBP-D006EG-15SR01TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26656-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details