ASSMANN WSW Components GmbH Headers, Male Pins A-WBP-D002EG-04SR01

Description
WIRE-TO-BOARD, WAFER, 1.25MM, 4P
Request a Quote Datasheet
Description
WIRE-TO-BOARD, WAFER, 1.25MM, 4P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 123-A-WBP-D002EG-04SR01TR-ND - DigiKey
Thief River Falls, MN, United States
WIRE-TO-BOARD, WAFER, 1.25MM, 4P

WIRE-TO-BOARD, WAFER, 1.25MM, 4P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-A-WBP-D002EG-04SR01TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers