DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1229
1230
1231
1232
1233
1234
1235
1236
1237
1238
1239
1240
1241
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "20 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| 0.80 MM FLEX STACK SMT MICRO BOA | |
| 120 Position Shroud for Male Pins Connector Black Through Hole | |
| 2 POSITION PCB RECEPTACLE, 90, G | |
| 2 POSITION PCB RECEPTACLE, 90, T | |
| 26 POSITION 90 PCB RECEPTACLE, P | |
| 26 POSITION PCB RECEPTACLE WITH | |
| 34 POSITION 90 PCB RECEPTACLE, P | |
| 34 POSITION PCB RECEPTACLE WITH | |
| 4 POSITION PCB RECEPTACLE, 90, G | |
| 4 POSITION PCB RECEPTACLE, 90, T | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 (Data) Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 POSITION PCB FLANGE MOUNT RECE | |
| 6 POSITION PCB RECEPTACLE, 90, G | |
| 6 POSITION PCB RECEPTACLE, 90, T | |
| 60 (26+34) POSITION PCB RECEPTA | |
| 60 (26+34) POSITION PCB RECEPTAC | |
| 8 (Data) Position Circular Connector Receptacle, Male Pins Solder | |
| CERES, MINI SIZE, 2A, 04 PINS, R | |
| CERES, MINI SIZE, 2A, 05 PINS, R | |
| CERES, MINI SIZE, 2A, 06 PINS, R | |
| CONN PLUG USB3.2 TYPC 24P SMD RA | |
| CONN PLUG USB3.2 TYPEC 24POS SMD | |
| CONN RCPT USB2.0 MINI B SMD R/A | |
| CONN RCPT USB2.0 TYPA 4P SMD RA | |
| CONN RCPT USB2.0 TYPC 16P SMD RA | |
| CONN RCPT USB2.0 TYPC 24P SMD RA | |
| CONN RCPT USB2.0 TYPEA 8POS RA | |
| CONN RCPT USB2.0 TYPEB 5POS VERT | |
| CONN RCPT USB2.0 TYPEC 14POS RA | |
| CONN RCPT USB2.0 TYPEC 16POS RA | |
| CONN RCPT USB2.0 TYPEC 16POS SMD | |
| CONN RCPT USB2.0 TYPEC 24POS RA | |
| CONN RCPT USB3.2 TYPC 16P SMD RA | |
| CONN RCPT USB3.2 TYPC 24P SMD RA | |
| CONN RCPT USB3.2 TYPEC 24P SMD R | |
| CONN RCPT USB3.2 TYPEC 24POS RA | |
| CONN RCPT USB3.2 TYPEC 24POS SMD | |
| CONN RCPT USBTYPEC 6POS SMD RA | |
| CONN USB TYPE-A AND USB TYPE-C | |
| PIN HEADER, 4.7/3MM, 2.54MM | |
| RECEPTACLE, 24 POS., MALE, RIGHT | |
| RECEPTACLE, 24 POS., MALE, STRAI | |
| USB - micro AB USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle | |
| USB - mini B Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB 2.0 STYLE-A FEMALE THT 1,5A | |
| USB 2.0 STYLE-B FEMALE SMT 1,5A | |
| USB 2.0 STYLE-MICRO-AB FEMALE T | |
| USB 2.0 STYLE-MINI-B FEMALE THT | |
| USB 2.0, A-FEMALE, 1.40MM, 4PIN, | |
| USB 2.0, A-FEMALE, 2.00MM, 4PIN, | |
| USB 2.0, A-MALE, 2.00MM, 4PIN, | |
| USB 2.0, B-FEMALE, 2.50MM, 4PIN | |
| USB 2.0, MICRO AB-FEMALE, 0.65MM | |
| USB 2.0, MICRO B-MALE, 0,65MM, 5 | |
| USB 3.0 STYLE-A FEMALE THT 1,5A | |
| USB 3.1, C-FEMALE, 0.50MM, 24PIN | |
| USB 3.1, C-FEMALE, 1.27MM, 24PIN | |
| USB MIRCO AB | |
| USB TYPE C, USB 2.0, FEMALE, 14P | |
| USB TYPE C, USB 3.2 GEN1, FEMALE | |
| USB TYPE C, USB 3.2 GEN1, MALE, | |
| USB TYPE C, USB 3.2 GEN2, FEMALE | |
| USB-A (USB TYPE-A) USB 1.1 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 11 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 1.1 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 12 Position Panel Mount, Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Surface Mount, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Straddle Mount | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Through Hole | |
| USB2.0, AB-FEMALE, 0.65MM, 5PIN, |
| << Prev | Next >> |