DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1230
1231
1232
1233
1234
1235
1236
1237
1238
1239
1240
1241
1242
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "22 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "24 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "30 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "32 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| "40 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount" | |
| 0.80 MM FLEX STACK SMT MICRO BOA | |
| 0.80 MM FLEX STACK, SMT MICRO BO | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| PIN HEADER, 4.7/3.0MM, 2.54MM, 4 | |
| PIN HEADER, 5.5/3.3MM, 2.54MM, 5 | |
| PIN HEADER, 5.7/3.0MM, 2.54MM, 2 | |
| PIN HEADER, 5.7/3.0MM, 2.54MM, 3 | |
| PIN HEADER, 5.7/3.0MM, 2.54MM, 4 | |
| PIN HEADER, 5.7/3.0MM, 2.54MM, 6 | |
| PIN HEADER, 5.7/3.0MM, 2.54MM, 7 | |
| PIN HEADER, 5.7/3.0MM, 2.54MM, 8 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 1 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 2 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 3 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 4 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 5 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 6 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 7 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 8 | |
| PIN HEADER, 6.1/3.8MM, 2.54MM, 9 | |
| PIN- & FEMALE HEADER MALE THT 2 | |
| SOCKET, MACHINED CONTACTS, 1 ROW | |
| SOCKET, MACHINED CONTACTS, SGL. |
| << Prev | Next >> |