ASSMANN WSW Components GmbH Headers, Male Pins A-WBP-D001EA-15SR01

Description
WIRE-TO-BOARD, WAFER, 1.25MM, 15
Request a Quote Datasheet
Description
WIRE-TO-BOARD, WAFER, 1.25MM, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 123-A-WBP-D001EA-15SR01TR-ND - DigiKey
Thief River Falls, MN, United States
WIRE-TO-BOARD, WAFER, 1.25MM, 15

WIRE-TO-BOARD, WAFER, 1.25MM, 15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-A-WBP-D001EA-15SR01TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details