DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1225
1226
1227
1228
1229
1230
1231
1232
1233
1234
1235
1236
1237
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".100"" LOW PROFILE SCREW MACHINE" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Gold Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Tin Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| 0.635 MM ACCELERATE HP HIGH-PERF | |
| 0.635 MM ACCELERATE HP VERTICAL, | |
| 0.635 MM PITCH ACCELERATE HP HIG | |
| 16 Position High Density Array Receptacle Connector Solder Surface Mount, Right Angle | |
| 16 Position High Density Array Receptacle Connector Solder Surface Mount | |
| 160 Position Connector Array, Female Sockets Surface Mount Gold | |
| 24 Position High Density Array Receptacle Connector Solder Surface Mount, Right Angle | |
| 24 Position High Density Array Receptacle Connector Solder Surface Mount | |
| 24 POSITION PCB RECEPTACLE WITH | |
| 24 POSITION PCB RECEPTACLE, PIN, | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 40 POSITION PCB RECEPTACLE WITH | |
| 40 POSITION PCB RECEPTACLE, PIN, | |
| 40 POSITION, PCB RECEPTACLE WITH | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 50 POSITION PCB RECEPTACLE WITH | |
| 50 POSITION PCB RECEPTACLE, PIN, | |
| 60 POSITION PCB HEADER, RECEPTAC | |
| 70 POSITION PCB RECEPTACLE WITH | |
| 8 Position High Density Array Receptacle Connector Solder Surface Mount, Right Angle | |
| 8 Position High Density Array Receptacle Connector Solder Surface Mount | |
| 80 Position Connector Array, Female Sockets Surface Mount Gold | |
| ACCELERATE SLIM SOCKET FOR ARC6 | |
| APM6-040-06.5-L-04-0 -TR | |
| APM6-100-01.5-S-08-0 -FR | |
| CONN 0.635MM HDR 160POS SMD | |
| CONN 0.635MM HDR 240POS SMD | |
| CONN 0.635MM HDR 400POS SMD | |
| CONN 0.635MM HDR 80POS SMD | |
| CONN DIN HDR 64POS | |
| CONN DIN RCPT 64POS | |
| CONN DIN RCPT 96POS | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| CONN JACK 2PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN SKT 16PAIR SMD GOLD RA | |
| CONN SKT 16PAIR SMD GOLD VERT | |
| CONN SKT 8PAIR SMD GOLD RA | |
| CONN SKT 8PAIR SMD GOLD VERT | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| PIN HEADER DIL-SYSTEM, PIN: 11.9 |
| << Prev | Next >> |