TelephoneStuff.com Klein Tools, Inc. Grip-It Cabinet-Tip Screwdriver 19406

Description
5-7/8" Round-Shank Features: - Handle size and shape provide greater contact area with your hand - Patented oil-resistant, anti-slip, plastic flock on the handle helps prevent slippage - Triangular handle shape for optimal torque - High-alloy steel and chrome plated for long life - Permanently marked with the Klein catalog number for easy identification
Description
5-7/8" Round-Shank Features: - Handle size and shape provide greater contact area with your hand - Patented oil-resistant, anti-slip, plastic flock on the handle helps prevent slippage - Triangular handle shape for optimal torque - High-alloy steel and chrome plated for long life - Permanently marked with the Klein catalog number for easy identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Grip-It Cabinet-Tip Screwdriver - 19406 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Grip-It Cabinet-Tip Screwdriver
19406
Klein Tools, Inc. Grip-It Cabinet-Tip Screwdriver 19406
5-7/8" Round-Shank Features: - Handle size and shape provide greater contact area with your hand - Patented oil-resistant, anti-slip, plastic flock on the handle helps prevent slippage - Triangular handle shape for optimal torque - High-alloy steel and chrome plated for long life - Permanently marked with the Klein catalog number for easy identification

5-7/8" Round-Shank
Features:
- Handle size and shape provide greater contact area with your hand
- Patented oil-resistant, anti-slip, plastic flock on the handle helps prevent slippage
- Triangular handle shape for optimal torque
- High-alloy steel and chrome plated for long life
- Permanently marked with the Klein catalog number for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 19406
Product Name Klein Tools, Inc. Grip-It Cabinet-Tip Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-35C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 11 inch (279 mm)
Shank Length 6 inch (152 mm)
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 4 inch (102 mm)
View Details