TelephoneStuff.com Ideal #2 Phillips Tip Screwdriver 35-9311

Description
The Ideal #2 Phillips Tip Screwdriver is individualy tested and VDE certified to 1000V AC (1500V DC). It is designed and tested to meet ASTM F1505-01, EN, DIN, IEC 60 900 test standards. The precision ground tips provide secure fit for less spin-out and the ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves. Tempered blades are finished with black oxide and super hardened for maximum quality. Meets OSHA requirement (29 CFR 1910) for insulated tool.
Description
The Ideal #2 Phillips Tip Screwdriver is individualy tested and VDE certified to 1000V AC (1500V DC). It is designed and tested to meet ASTM F1505-01, EN, DIN, IEC 60 900 test standards. The precision ground tips provide secure fit for less spin-out and the ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves. Tempered blades are finished with black oxide and super hardened for maximum quality. Meets OSHA requirement (29 CFR 1910) for insulated tool.

Suppliers

Company
Product
Description
Supplier Links
Ideal #2 Phillips Tip Screwdriver - 35-9311 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal #2 Phillips Tip Screwdriver
35-9311
Ideal #2 Phillips Tip Screwdriver 35-9311
The Ideal #2 Phillips Tip Screwdriver is individualy tested and VDE certified to 1000V AC (1500V DC). It is designed and tested to meet ASTM F1505-01, EN, DIN, IEC 60 900 test standards. The precision ground tips provide secure fit for less spin-out and the ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves. Tempered blades are finished with black oxide and super hardened for maximum quality. Meets OSHA requirement (29 CFR 1910) for insulated tool.

The Ideal #2 Phillips Tip Screwdriver is individualy tested and VDE certified to 1000V AC (1500V DC). It is designed and tested to meet ASTM F1505-01, EN, DIN, IEC 60 900 test standards. The precision ground tips provide secure fit for less spin-out and the ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves. Tempered blades are finished with black oxide and super hardened for maximum quality. Meets OSHA requirement (29 CFR 1910) for insulated tool.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 35-9311
Product Name Ideal #2 Phillips Tip Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060720 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.8000 to 4 In-lbs (0.9224 to 4.61 kg-cm)
View Details