TelephoneStuff.com Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-6

Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 6" - Shank Tip Width: 3/16" - Overall Length: 9-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit - Available in singles and packs of 6
Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 6" - Shank Tip Width: 3/16" - Overall Length: 9-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. - 601-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
601-6
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-6
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 6" - Shank Tip Width: 3/16" - Overall Length: 9-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit - Available in singles and packs of 6

Narrow cabinet tip permits blade access where space is limited.
Features:
- Shank Length: 6"
- Shank Tip Width: 3/16"
- Overall Length: 9-3/4"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flange inside handle provides solid, twist-resistant blade anchor
- Special heat-treated shaft
- Precision-machined tip for exact fit
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 601-6
Product Name Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Gedore TT Dial Measuring Torque Screwdriver - 017700 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Torque Range 8 to 40 In-lbs (9.22 to 46.12 kg-cm)
Features Interchangable Head
View Details
Screwdriver Bits - 1924371 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details