TelephoneStuff.com Klein Tools, Inc. Pocket-Clip Screwdriver - 1/8".. A130-3

Description
Pocket-Clip Screwdriver - 1/8" Cabinet-Tip. Features: - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications. - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
Pocket-Clip Screwdriver - 1/8" Cabinet-Tip. Features: - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications. - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Pocket-Clip Screwdriver - 1/8".. - A130-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Pocket-Clip Screwdriver - 1/8"..
A130-3
Klein Tools, Inc. Pocket-Clip Screwdriver - 1/8".. A130-3
Pocket-Clip Screwdriver - 1/8" Cabinet-Tip. Features: - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications. - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Pocket-Clip Screwdriver - 1/8" Cabinet-Tip.
Features:
- Convenient pocket clip
- Smooth Comfordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME / ANSI specifications.
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number A130-3
Product Name Klein Tools, Inc. Pocket-Clip Screwdriver - 1/8"..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Gedore Preset ESD Torque Screwdriver - 065705 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 2.5 to 13.5 In-lbs (2.88 to 15.57 kg-cm)
View Details
Screwdriver Bit Sets - 215762 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.95 inch (75 mm)
Shaft Material Steel
View Details