TelephoneStuff.com Klein Tools, Inc. Conduit-Fitting and Reaming Screwdriver 85191

Description
Reams and smoothes 1/2" (13 mm), 3/4" (19 mm), and 1" (25 mm) thin-wall conduit ends to protect wire and permit correct installation of fittings. Features: - Overall Length: 7-1/2" - Shank Length: 2-1/2" - Shank Tip Width: 5/16" - Hooded-blade design keeps tip from slipping out of screws, especially when tightening hard-to-reach conduit fittings - Thicker hood is designed for rugged use - Reams both the inside and outside of the conduit at the same time - Longer Cushion-Grip handle provides comfort and more torque for reaming - Replaceable reaming blade is now held in place with a 1/16" hex socket set screw - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications
Description
Reams and smoothes 1/2" (13 mm), 3/4" (19 mm), and 1" (25 mm) thin-wall conduit ends to protect wire and permit correct installation of fittings. Features: - Overall Length: 7-1/2" - Shank Length: 2-1/2" - Shank Tip Width: 5/16" - Hooded-blade design keeps tip from slipping out of screws, especially when tightening hard-to-reach conduit fittings - Thicker hood is designed for rugged use - Reams both the inside and outside of the conduit at the same time - Longer Cushion-Grip handle provides comfort and more torque for reaming - Replaceable reaming blade is now held in place with a 1/16" hex socket set screw - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Conduit-Fitting and Reaming Screwdriver - 85191 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Conduit-Fitting and Reaming Screwdriver
85191
Klein Tools, Inc. Conduit-Fitting and Reaming Screwdriver 85191
Reams and smoothes 1/2" (13 mm), 3/4" (19 mm), and 1" (25 mm) thin-wall conduit ends to protect wire and permit correct installation of fittings. Features: - Overall Length: 7-1/2" - Shank Length: 2-1/2" - Shank Tip Width: 5/16" - Hooded-blade design keeps tip from slipping out of screws, especially when tightening hard-to-reach conduit fittings - Thicker hood is designed for rugged use - Reams both the inside and outside of the conduit at the same time - Longer Cushion-Grip handle provides comfort and more torque for reaming - Replaceable reaming blade is now held in place with a 1/16" hex socket set screw - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Reams and smoothes 1/2" (13 mm), 3/4" (19 mm), and 1" (25 mm) thin-wall conduit ends to protect wire and permit correct installation of fittings.
Features:
- Overall Length: 7-1/2"
- Shank Length: 2-1/2"
- Shank Tip Width: 5/16"
- Hooded-blade design keeps tip from slipping out of screws, especially when tightening hard-to-reach conduit fittings
- Thicker hood is designed for rugged use
- Reams both the inside and outside of the conduit at the same time
- Longer Cushion-Grip handle provides comfort and more torque for reaming
- Replaceable reaming blade is now held in place with a 1/16" hex socket set screw
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit
- Meets or exceeds applicable ASME / ANSI specifications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 85191
Product Name Klein Tools, Inc. Conduit-Fitting and Reaming Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-23C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 11.75 inch (298 mm)
View Details
2 suppliers