TelephoneStuff.com Klein Tools, Inc. 7-Piece Combination Screwdriver Set 85276

Description
Set contains two Phillips-tip Bull Driver screwdrivers, two slotted keystone-tip screwdrivers, and three popular cabinet-tip screwdrivers. Reclosable, seal-tight vinyl pouch. Features: - Set Contains: BD111, B122, BD284, BD306, A216-3, A216-4, A216-6 and a reusable plastic container - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
Set contains two Phillips-tip Bull Driver screwdrivers, two slotted keystone-tip screwdrivers, and three popular cabinet-tip screwdrivers. Reclosable, seal-tight vinyl pouch. Features: - Set Contains: BD111, B122, BD284, BD306, A216-3, A216-4, A216-6 and a reusable plastic container - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7-Piece Combination Screwdriver Set - 85276 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 7-Piece Combination Screwdriver Set
85276
Klein Tools, Inc. 7-Piece Combination Screwdriver Set 85276
Set contains two Phillips-tip Bull Driver screwdrivers, two slotted keystone-tip screwdrivers, and three popular cabinet-tip screwdrivers. Reclosable, seal-tight vinyl pouch. Features: - Set Contains: BD111, B122, BD284, BD306, A216-3, A216-4, A216-6 and a reusable plastic container - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Set contains two Phillips-tip Bull Driver screwdrivers, two slotted keystone-tip screwdrivers, and three popular cabinet-tip screwdrivers. Reclosable, seal-tight vinyl pouch.
Features:
- Set Contains: BD111, B122, BD284, BD306, A216-3, A216-4, A216-6 and a reusable plastic container
- Smooth Comfordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME / ANSI specifications
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 85276
Product Name Klein Tools, Inc. 7-Piece Combination Screwdriver Set
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060300 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 8.85 to 53.1 In-lbs (10.2 to 61.22 kg-cm)
View Details
Screwdriver Bits - 493983 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 0.9843 inch (25 mm)
View Details