TelephoneStuff.com Klein Tools, Inc. 5/16" Keystone-Tip Screwdriver.. 602-6

Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 10-15/16" - Shank Length: 6" - Shank Tip Width: 5/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit
Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 10-15/16" - Shank Length: 6" - Shank Tip Width: 5/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5/16" Keystone-Tip Screwdriver.. - 602-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 5/16" Keystone-Tip Screwdriver..
602-6
Klein Tools, Inc. 5/16" Keystone-Tip Screwdriver.. 602-6
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 10-15/16" - Shank Length: 6" - Shank Tip Width: 5/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit

Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease.
Features:
- Overall length: 10-15/16"
- Shank Length: 6"
- Shank Tip Width: 5/16"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 602-6
Product Name Klein Tools, Inc. 5/16" Keystone-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-2749960000-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #1
View Details
Screwdriver - 0153-24C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 13.75 inch (349 mm)
View Details
2 suppliers