TelephoneStuff.com Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver.. 602-4

Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit
Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver.. - 602-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver..
602-4
Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver.. 602-4
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Overall length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit

Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease.
Features:
- Overall length: 8-11/32"
- Shank Length: 4"
- Shank Tip Width: 1/4"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 602-4
Product Name Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Ceramic Driver 1.8 X 30 Slot - 64833 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details