TelephoneStuff.com Klein Tools, Inc. 3/8" Keystone-Tip Screwdriver.. 602-10

Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 10" - Overall Length: 15-7/16" - Shank Tip Width: 3/8" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications - Available in singles and packs of 6
Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 10" - Overall Length: 15-7/16" - Shank Tip Width: 3/8" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3/8" Keystone-Tip Screwdriver.. - 602-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3/8" Keystone-Tip Screwdriver..
602-10
Klein Tools, Inc. 3/8" Keystone-Tip Screwdriver.. 602-10
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 10" - Overall Length: 15-7/16" - Shank Tip Width: 3/8" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications - Available in singles and packs of 6

Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease.
Features:
- Shank Length: 10"
- Overall Length: 15-7/16"
- Shank Tip Width: 3/8"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit
- Meets or exceeds applicable ASME / ANSI specifications
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 602-10
Product Name Klein Tools, Inc. 3/8" Keystone-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0353-22C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 11.75 inch (298 mm)
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
View Details