TelephoneStuff.com Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-10

Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 10" - Shank Tip Width: 3/16" - Overall Length: 13-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit
Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 10" - Shank Tip Width: 3/16" - Overall Length: 13-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. - 601-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
601-10
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-10
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 10" - Shank Tip Width: 3/16" - Overall Length: 13-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit

Narrow cabinet tip permits blade access where space is limited.
Features:
- Shank Length: 10"
- Shank Tip Width: 3/16"
- Overall Length: 13-3/4"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flange inside handle provides solid, twist-resistant blade anchor
- Special heat-treated shaft
- Precision-machined tip for exact fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 601-10
Product Name Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060140 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 1.25 to 10 In-lbs (1.44 to 11.53 kg-cm)
View Details
3/16" x 6" Cabinet Screwdriver w/ Vinyl Grip - DWHT66391 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
View Details