TelephoneStuff.com Klein Tools, Inc. #1 Phillips Screwdriver– Rapi-Driv 681-6

Description
Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Overall Length: 9-3/4" - Shank Length: 6" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications
Description
Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Overall Length: 9-3/4" - Shank Length: 6" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. #1 Phillips Screwdriver– Rapi-Driv - 681-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. #1 Phillips Screwdriver– Rapi-Driv
681-6
Klein Tools, Inc. #1 Phillips Screwdriver– Rapi-Driv 681-6
Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Overall Length: 9-3/4" - Shank Length: 6" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc.
Features:
- Overall Length: 9-3/4"
- Shank Length: 6"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit
- Meets or exceeds applicable ASME / ANSI specifications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 681-6
Product Name Klein Tools, Inc. #1 Phillips Screwdriver– Rapi-Driv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Set - 0153-01C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Crosshead; Slotted
View Details
Specs
Type Standard Screwdriver
Drive Size 0.1562 inch (3.97 mm)
View Details