TelephoneStuff.com Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-8

Description
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 11" - Shank Length: 8" - Shank Tip Width: 1/8" - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 11" - Shank Length: 8" - Shank Tip Width: 1/8" - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. - A216-8 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
A216-8
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-8
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 11" - Shank Length: 8" - Shank Tip Width: 1/8" - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work.
Features:
- Overall Length: 11"
- Shank Length: 8"
- Shank Tip Width: 1/8"
- Smooth Comfordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME / ANSI specifications
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number A216-8
Product Name Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060500 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 35.4 to 79.65 In-lbs (40.82 to 91.84 kg-cm)
View Details