TelephoneStuff.com Ideal Comfort Handle Screwdriver, Cabinet Tip, 1/8".. 36-230

Description
Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling - Lifetime gurantee
Description
Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling - Lifetime gurantee

Suppliers

Company
Product
Description
Supplier Links
Ideal Comfort Handle Screwdriver, Cabinet Tip, 1/8".. - 36-230 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Comfort Handle Screwdriver, Cabinet Tip, 1/8"..
36-230
Ideal Comfort Handle Screwdriver, Cabinet Tip, 1/8".. 36-230
Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling - Lifetime gurantee

Ergonomically designed to enhance comfort.
Features:
- Handles injection-molded directly to shank to maximize strength and premote longer tool life
- Tough chrome steel shanks
- Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling
- Lifetime gurantee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 36-230
Product Name Ideal Comfort Handle Screwdriver, Cabinet Tip, 1/8"..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-22C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 3 inch (76.2 mm)
View Details