TelephoneStuff.com Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 670-6

Description
Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Shank Length: 6" - Overall Length: 9-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications
Description
Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Shank Length: 6" - Overall Length: 9-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. - 670-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
670-6
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 670-6
Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc. Features: - Shank Length: 6" - Overall Length: 9-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Crank-action handle spins screws fast with one hand. Saves time and effort, especially on long-threaded screws in switch plates, light fixtures, etc.
Features:
- Shank Length: 6"
- Overall Length: 9-3/4"
- Shank Tip Width: 3/16"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit
- Meets or exceeds applicable ASME / ANSI specifications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 670-6
Product Name Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Quickset Adjustable Torque Screwdriver - 016040 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Features Interchangable Head
View Details