TelephoneStuff.com Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver.. 600-4

Description
Heavy-duty square shank for wrench-assisted turning. Features: - Overall Length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Bolster reinforces shank for hard use - Designed for the most demanding uses - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit
Description
Heavy-duty square shank for wrench-assisted turning. Features: - Overall Length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Bolster reinforces shank for hard use - Designed for the most demanding uses - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver.. - 600-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver..
600-4
Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver.. 600-4
Heavy-duty square shank for wrench-assisted turning. Features: - Overall Length: 8-11/32" - Shank Length: 4" - Shank Tip Width: 1/4" - Bolster reinforces shank for hard use - Designed for the most demanding uses - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit

Heavy-duty square shank for wrench-assisted turning.
Features:
- Overall Length: 8-11/32"
- Shank Length: 4"
- Shank Tip Width: 1/4"
- Bolster reinforces shank for hard use
- Designed for the most demanding uses
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flange inside handle provides solid, twist-resistant blade anchor
- Special heat-treated shaft
- Precision-machined tip for exact fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 600-4
Product Name Klein Tools, Inc. 1/4" Keystone-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore Preset ESD Torque Screwdriver - 065705 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 2.5 to 13.5 In-lbs (2.88 to 15.57 kg-cm)
View Details