TelephoneStuff.com Klein Tools, Inc. Pocket-Clip Screwdriver - 3/32".. A116-3

Description
Round-shank 5-7/16" screwdriver with convenient pocket clip. Features: - Shank Tip Width: 3-32" - Overall Length: 5-7/16" - Shank Length: 3" - Smooth comfordome handles fit the palm of the hand comfortable - Chrome-plated shaft helps prevent corrosion - Internal flangs provide solid, twist-resistant shaft anchor - Meets or exceeeds applicable ASME/ANSI specifications - Nickel-chrome, precision-forged and polished blades with black tips
Description
Round-shank 5-7/16" screwdriver with convenient pocket clip. Features: - Shank Tip Width: 3-32" - Overall Length: 5-7/16" - Shank Length: 3" - Smooth comfordome handles fit the palm of the hand comfortable - Chrome-plated shaft helps prevent corrosion - Internal flangs provide solid, twist-resistant shaft anchor - Meets or exceeeds applicable ASME/ANSI specifications - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Pocket-Clip Screwdriver - 3/32".. - A116-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Pocket-Clip Screwdriver - 3/32"..
A116-3
Klein Tools, Inc. Pocket-Clip Screwdriver - 3/32".. A116-3
Round-shank 5-7/16" screwdriver with convenient pocket clip. Features: - Shank Tip Width: 3-32" - Overall Length: 5-7/16" - Shank Length: 3" - Smooth comfordome handles fit the palm of the hand comfortable - Chrome-plated shaft helps prevent corrosion - Internal flangs provide solid, twist-resistant shaft anchor - Meets or exceeeds applicable ASME/ANSI specifications - Nickel-chrome, precision-forged and polished blades with black tips

Round-shank 5-7/16" screwdriver with convenient pocket clip.
Features:
- Shank Tip Width: 3-32"
- Overall Length: 5-7/16"
- Shank Length: 3"
- Smooth comfordome handles fit the palm of the hand comfortable
- Chrome-plated shaft helps prevent corrosion
- Internal flangs provide solid, twist-resistant shaft anchor
- Meets or exceeeds applicable ASME/ANSI specifications
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number A116-3
Product Name Klein Tools, Inc. Pocket-Clip Screwdriver - 3/32"..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-35C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 11 inch (279 mm)
Shank Length 6 inch (152 mm)
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.1562 inch (3.97 mm)
View Details