TelephoneStuff.com Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-4

Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 4" - Shank Tip Width: 3/16" - Overall Length: 7-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit
Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 4" - Shank Tip Width: 3/16" - Overall Length: 7-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. - 601-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
601-4
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-4
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 4" - Shank Tip Width: 3/16" - Overall Length: 7-3/4" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flange inside handle provides solid, twist-resistant blade anchor - Special heat-treated shaft - Precision-machined tip for exact fit

Narrow cabinet tip permits blade access where space is limited.
Features:
- Shank Length: 4"
- Shank Tip Width: 3/16"
- Overall Length: 7-3/4"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flange inside handle provides solid, twist-resistant blade anchor
- Special heat-treated shaft
- Precision-machined tip for exact fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 601-4
Product Name Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details