TelephoneStuff.com Ideal Electronics Screwdriver, Cabinet Tip, 3/32 inch x 3.. 36-241

Description
Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 3 inch Cabinet shank
Description
Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 3 inch Cabinet shank

Suppliers

Company
Product
Description
Supplier Links
Ideal Electronics Screwdriver, Cabinet Tip, 3/32 inch x 3.. - 36-241 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Electronics Screwdriver, Cabinet Tip, 3/32 inch x 3..
36-241
Ideal Electronics Screwdriver, Cabinet Tip, 3/32 inch x 3.. 36-241
Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 3 inch Cabinet shank

Designed for maximum handling comfort.
Features:
- Shanks are polished chrome vanadium steel
- Ball-ended handle with guiding point
- Vapor-blasted tips prevent plate chipping
- 3 inch Cabinet shank

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 36-241
Product Name Ideal Electronics Screwdriver, Cabinet Tip, 3/32 inch x 3..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0353-33C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details
Specs
Type Standard Screwdriver
Drive Size 0.1562 inch (3.97 mm)
View Details