TelephoneStuff.com Klein Tools, Inc. 7/32" Keystone-Tip Screwdriver.. 602-3

Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 7/32" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications
Description
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 7/32" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7/32" Keystone-Tip Screwdriver.. - 602-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 7/32" Keystone-Tip Screwdriver..
602-3
Klein Tools, Inc. 7/32" Keystone-Tip Screwdriver.. 602-3
Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 7/32" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Hex bolster reinforces shank for hard use and allows wrench assisted turning. Built to handle the tough jobs with ease.
Features:
- Shank Length: 3"
- Overall Length: 6-3/4"
- Shank Tip Width: 7/32"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit
- Meets or exceeds applicable ASME / ANSI specifications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 602-3
Product Name Klein Tools, Inc. 7/32" Keystone-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-12C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.34 inch (263 mm)
View Details