TelephoneStuff.com Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver 34-9905

Description
1000V AC, 1500V DC rated per ASTM F 1505-94 and EN 60900(IEC900). Features: - Contains: 1/4 in. slotted, 3/16 in. slotted, #1 Phillips, #2 Phillips and 1/4 in. nutdriver - Accommodates most standard 1/4 in. hex bits - Powerful magnet securely holds bits in place - Handle will store up to 8 standard bits
Description
1000V AC, 1500V DC rated per ASTM F 1505-94 and EN 60900(IEC900). Features: - Contains: 1/4 in. slotted, 3/16 in. slotted, #1 Phillips, #2 Phillips and 1/4 in. nutdriver - Accommodates most standard 1/4 in. hex bits - Powerful magnet securely holds bits in place - Handle will store up to 8 standard bits

Suppliers

Company
Product
Description
Supplier Links
Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver - 34-9905 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver
34-9905
Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver 34-9905
1000V AC, 1500V DC rated per ASTM F 1505-94 and EN 60900(IEC900). Features: - Contains: 1/4 in. slotted, 3/16 in. slotted, #1 Phillips, #2 Phillips and 1/4 in. nutdriver - Accommodates most standard 1/4 in. hex bits - Powerful magnet securely holds bits in place - Handle will store up to 8 standard bits

1000V AC, 1500V DC rated per ASTM F 1505-94 and EN 60900(IEC900).
Features:
- Contains: 1/4 in. slotted, 3/16 in. slotted, #1 Phillips, #2 Phillips and 1/4 in. nutdriver
- Accommodates most standard 1/4 in. hex bits
- Powerful magnet securely holds bits in place
- Handle will store up to 8 standard bits

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 34-9905
Product Name Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0353-12C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.75 inch (197 mm)
View Details
2 suppliers