TelephoneStuff.com Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-10

Description
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 13" - Shank Length: 10" - Shank Tip Width: 1/8" - Smooth confordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME/ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 13" - Shank Length: 10" - Shank Tip Width: 1/8" - Smooth confordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME/ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. - A216-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
A216-10
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-10
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 13" - Shank Length: 10" - Shank Tip Width: 1/8" - Smooth confordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME/ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work.
Features:
- Overall Length: 13"
- Shank Length: 10"
- Shank Tip Width: 1/8"
- Smooth confordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME/ANSI specifications
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number A216-10
Product Name Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215916 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details