TelephoneStuff.com Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver 35-9905

Description
Comes with 1/4" slotted, 3/16" slotted, #1 Phillips, #2 Phillips, and 1/4" Nutdriver. Features: - 1000V AC, 1500V DC rated per ASTM F 1505-01 and EN 60900 (IEC900) - Handle can store up to 8 standard bits - Accomodates most standard 1/4" hex bits - Powerful magnet securely holds bits in place - Ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves - Tempered blades finished with black oxide and super hardened for maximum quality - Precision ground tips provide secure fit for less spin-out - Meets OSHA requirement (29 CRF 19 10) for insulated tools
Description
Comes with 1/4" slotted, 3/16" slotted, #1 Phillips, #2 Phillips, and 1/4" Nutdriver. Features: - 1000V AC, 1500V DC rated per ASTM F 1505-01 and EN 60900 (IEC900) - Handle can store up to 8 standard bits - Accomodates most standard 1/4" hex bits - Powerful magnet securely holds bits in place - Ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves - Tempered blades finished with black oxide and super hardened for maximum quality - Precision ground tips provide secure fit for less spin-out - Meets OSHA requirement (29 CRF 19 10) for insulated tools

Suppliers

Company
Product
Description
Supplier Links
Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver - 35-9905 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver
35-9905
Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver 35-9905
Comes with 1/4" slotted, 3/16" slotted, #1 Phillips, #2 Phillips, and 1/4" Nutdriver. Features: - 1000V AC, 1500V DC rated per ASTM F 1505-01 and EN 60900 (IEC900) - Handle can store up to 8 standard bits - Accomodates most standard 1/4" hex bits - Powerful magnet securely holds bits in place - Ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves - Tempered blades finished with black oxide and super hardened for maximum quality - Precision ground tips provide secure fit for less spin-out - Meets OSHA requirement (29 CRF 19 10) for insulated tools

Comes with 1/4" slotted, 3/16" slotted, #1 Phillips, #2 Phillips, and 1/4" Nutdriver.
Features:
- 1000V AC, 1500V DC rated per ASTM F 1505-01 and EN 60900 (IEC900)
- Handle can store up to 8 standard bits
- Accomodates most standard 1/4" hex bits
- Powerful magnet securely holds bits in place
- Ergonomic cushioned grips provide 40% more torque than conventional handles, even when wearing gloves
- Tempered blades finished with black oxide and super hardened for maximum quality
- Precision ground tips provide secure fit for less spin-out
- Meets OSHA requirement (29 CRF 19 10) for insulated tools

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 35-9905
Product Name Ideal 5-in-1 Non-Conductive Screwdriver/Nutdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215632 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 5.91 inch (150 mm)
Shaft Material Steel
View Details
4632 - Cross-head screwdrivers DRALL+ - 46321003 - Stahlwille North America
Specs
Drive Type Crosshead
View Details