TelephoneStuff.com Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-4

Description
1/8" Cabinet-Tip Screwdriver - 4" Round-Shank. Features: - Small-diameter shank for use in recessed holes or tight places - Well-suited for electrical and telecommunications work - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications. - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
1/8" Cabinet-Tip Screwdriver - 4" Round-Shank. Features: - Small-diameter shank for use in recessed holes or tight places - Well-suited for electrical and telecommunications work - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications. - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. - A216-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
A216-4
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-4
1/8" Cabinet-Tip Screwdriver - 4" Round-Shank. Features: - Small-diameter shank for use in recessed holes or tight places - Well-suited for electrical and telecommunications work - Convenient pocket clip - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications. - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

1/8" Cabinet-Tip Screwdriver - 4" Round-Shank.
Features:
- Small-diameter shank for use in recessed holes or tight places
- Well-suited for electrical and telecommunications work
- Convenient pocket clip
- Smooth Comfordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME / ANSI specifications.
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number A216-4
Product Name Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore Quickset Adjustable Torque Screwdriver - 016550 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 5 to 50 In-lbs (5.77 to 57.65 kg-cm)
View Details