TelephoneStuff.com Ideal Comfort Handle Screwdriver, Keystone Tip, 1/4".. 36-220

Description
Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling - Lifetime gurantee
Description
Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling - Lifetime gurantee

Suppliers

Company
Product
Description
Supplier Links
Ideal Comfort Handle Screwdriver, Keystone Tip, 1/4".. - 36-220 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Comfort Handle Screwdriver, Keystone Tip, 1/4"..
36-220
Ideal Comfort Handle Screwdriver, Keystone Tip, 1/4".. 36-220
Ergonomically designed to enhance comfort. Features: - Handles injection-molded directly to shank to maximize strength and premote longer tool life - Tough chrome steel shanks - Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling - Lifetime gurantee

Ergonomically designed to enhance comfort.
Features:
- Handles injection-molded directly to shank to maximize strength and premote longer tool life
- Tough chrome steel shanks
- Nickel-matt, chrome-plated with treated black tips to protect against corrosion, chipping and peeling
- Lifetime gurantee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 36-220
Product Name Ideal Comfort Handle Screwdriver, Keystone Tip, 1/4"..
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Ceramic Driver #0 X 30 Cross - 64836 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Crosshead
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details