TelephoneStuff.com Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-6

Description
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 9" - Shank Length: 6" - Shank Tip Width: 1/8" - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 9" - Shank Length: 6" - Shank Tip Width: 1/8" - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. - A216-6 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
A216-6
Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -.. A216-6
Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work. Features: - Overall Length: 9" - Shank Length: 6" - Shank Tip Width: 1/8" - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Small-diameter shank for use in recessed holes or tight places. Well-suited for electrical and telecommunications work.
Features:
- Overall Length: 9"
- Shank Length: 6"
- Shank Tip Width: 1/8"
- Smooth Comfordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME / ANSI specifications
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number A216-6
Product Name Klein Tools, Inc. 1/8" Cabinet-Tip Screwdriver -..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-27C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.2500 inch (6.35 mm)
Overall Length 12.34 inch (314 mm)
View Details
2 suppliers