TelephoneStuff.com Ideal 7-in-1 Twist-a-Nut Screwdriver / Nutdriver 35-908

Description
The latest innovation in handle design combined with the highest quality multi-bit screwdriver components make the Twist-a-Nut a must-have tool for the professional electrician. Ideal's ergonomic design provides comfort, torque, and control. A patented Wire-Nut wrench in the handle eases twist-on connector installation and reduces hand fatigue. Whether you are using Twister, B-Cap, Wing-Nut, or Wire-Nut, this screwdriver will work for you! Features: - Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors - Accepts connectors from every major manufacturer in addition to Ideal - Twist-a-Nut handle is interchangeable with new conduit deburring head (#35-096) and 6-in-1 Tap (#35-922) Includes: - 1 - Twist-a-Nut handle - 1 - #1 phillips - 1 - #2 phillips - 1 - 1/4 in. slotted - 1 - 3/16 in. slotted - 1 - 1/4 in. nutdriver - 1 - 5/16 in. nutdriver
Description
The latest innovation in handle design combined with the highest quality multi-bit screwdriver components make the Twist-a-Nut a must-have tool for the professional electrician. Ideal's ergonomic design provides comfort, torque, and control. A patented Wire-Nut wrench in the handle eases twist-on connector installation and reduces hand fatigue. Whether you are using Twister, B-Cap, Wing-Nut, or Wire-Nut, this screwdriver will work for you! Features: - Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors - Accepts connectors from every major manufacturer in addition to Ideal - Twist-a-Nut handle is interchangeable with new conduit deburring head (#35-096) and 6-in-1 Tap (#35-922) Includes: - 1 - Twist-a-Nut handle - 1 - #1 phillips - 1 - #2 phillips - 1 - 1/4 in. slotted - 1 - 3/16 in. slotted - 1 - 1/4 in. nutdriver - 1 - 5/16 in. nutdriver

Suppliers

Company
Product
Description
Supplier Links
Ideal 7-in-1 Twist-a-Nut Screwdriver / Nutdriver - 35-908 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 7-in-1 Twist-a-Nut Screwdriver / Nutdriver
35-908
Ideal 7-in-1 Twist-a-Nut Screwdriver / Nutdriver 35-908
The latest innovation in handle design combined with the highest quality multi-bit screwdriver components make the Twist-a-Nut a must-have tool for the professional electrician. Ideal's ergonomic design provides comfort, torque, and control. A patented Wire-Nut wrench in the handle eases twist-on connector installation and reduces hand fatigue. Whether you are using Twister, B-Cap, Wing-Nut, or Wire-Nut, this screwdriver will work for you! Features: - Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors - Accepts connectors from every major manufacturer in addition to Ideal - Twist-a-Nut handle is interchangeable with new conduit deburring head (#35-096) and 6-in-1 Tap (#35-922) Includes: - 1 - Twist-a-Nut handle - 1 - #1 phillips - 1 - #2 phillips - 1 - 1/4 in. slotted - 1 - 3/16 in. slotted - 1 - 1/4 in. nutdriver - 1 - 5/16 in. nutdriver

The latest innovation in handle design combined with the highest quality multi-bit screwdriver components make the Twist-a-Nut a must-have tool for the professional electrician. Ideal's ergonomic design provides comfort, torque, and control. A patented Wire-Nut wrench in the handle eases twist-on connector installation and reduces hand fatigue. Whether you are using Twister, B-Cap, Wing-Nut, or Wire-Nut, this screwdriver will work for you!
Features:
- Includes universal Wire-Nut wrench in handle to help install twist-on wire connectors
- Accepts connectors from every major manufacturer in addition to Ideal
- Twist-a-Nut handle is interchangeable with new conduit deburring head (#35-096) and 6-in-1 Tap (#35-922)
Includes:
- 1 - Twist-a-Nut handle
- 1 - #1 phillips
- 1 - #2 phillips
- 1 - 1/4 in. slotted
- 1 - 3/16 in. slotted
- 1 - 1/4 in. nutdriver
- 1 - 5/16 in. nutdriver

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 35-908
Product Name Ideal 7-in-1 Twist-a-Nut Screwdriver / Nutdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-35C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 11 inch (279 mm)
Shank Length 6 inch (152 mm)
View Details
2 suppliers