TelephoneStuff.com Klein Tools, Inc. 4-In-1 Screwdriver 32460

Description
Versatile screwdriver with interchangeable, snap-in blades. Tool supplied with four different tips on two reversible blades. Features: - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips
Description
Versatile screwdriver with interchangeable, snap-in blades. Tool supplied with four different tips on two reversible blades. Features: - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 4-In-1 Screwdriver - 32460 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 4-In-1 Screwdriver
32460
Klein Tools, Inc. 4-In-1 Screwdriver 32460
Versatile screwdriver with interchangeable, snap-in blades. Tool supplied with four different tips on two reversible blades. Features: - Smooth Comfordome handles fit the palm of the hand comfortably - Chrome-plated shaft helps prevent corrosion - Internal flanges provide solid, twist-resistant shaft anchor - Meets or exceeds applicable ASME / ANSI specifications - Tough amber plastic handle - Nickel-chrome, precision-forged and polished blades with black tips

Versatile screwdriver with interchangeable, snap-in blades. Tool supplied with four different tips on two reversible blades.
Features:
- Smooth Comfordome handles fit the palm of the hand comfortably
- Chrome-plated shaft helps prevent corrosion
- Internal flanges provide solid, twist-resistant shaft anchor
- Meets or exceeds applicable ASME / ANSI specifications
- Tough amber plastic handle
- Nickel-chrome, precision-forged and polished blades with black tips

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 32460
Product Name Klein Tools, Inc. 4-In-1 Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Ceramic Driver 1.3 X 30 Slot - 64832 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details
Screwdriver Bits - 493984 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
View Details