TelephoneStuff.com Klein Tools, Inc. 5-Piece Grip-It Screwdriver Set 85090

Description
General-purpose selection of the most frequently used Grip-It screwdrivers. Includes two cabinet-tip, one Phillips-tip, and two keystone-tip screwdrivers. Features: - Set Contains: 19405, 19427, 19428, 19445, and 19446 - Patented, oil-resistant, anti-slip, plastic flock on handle helps prevent slippage - Rounded end virtually eliminates pressure points in the palm of the hand - Triangular-shaped handle for more turning power - Special high-alloy steel for exceptionally strong blade and long life
Description
General-purpose selection of the most frequently used Grip-It screwdrivers. Includes two cabinet-tip, one Phillips-tip, and two keystone-tip screwdrivers. Features: - Set Contains: 19405, 19427, 19428, 19445, and 19446 - Patented, oil-resistant, anti-slip, plastic flock on handle helps prevent slippage - Rounded end virtually eliminates pressure points in the palm of the hand - Triangular-shaped handle for more turning power - Special high-alloy steel for exceptionally strong blade and long life

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5-Piece Grip-It Screwdriver Set - 85090 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 5-Piece Grip-It Screwdriver Set
85090
Klein Tools, Inc. 5-Piece Grip-It Screwdriver Set 85090
General-purpose selection of the most frequently used Grip-It screwdrivers. Includes two cabinet-tip, one Phillips-tip, and two keystone-tip screwdrivers. Features: - Set Contains: 19405, 19427, 19428, 19445, and 19446 - Patented, oil-resistant, anti-slip, plastic flock on handle helps prevent slippage - Rounded end virtually eliminates pressure points in the palm of the hand - Triangular-shaped handle for more turning power - Special high-alloy steel for exceptionally strong blade and long life

General-purpose selection of the most frequently used Grip-It screwdrivers. Includes two cabinet-tip, one Phillips-tip, and two keystone-tip screwdrivers.
Features:
- Set Contains: 19405, 19427, 19428, 19445, and 19446
- Patented, oil-resistant, anti-slip, plastic flock on handle helps prevent slippage
- Rounded end virtually eliminates pressure points in the palm of the hand
- Triangular-shaped handle for more turning power
- Special high-alloy steel for exceptionally strong blade and long life

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 85090
Product Name Klein Tools, Inc. 5-Piece Grip-It Screwdriver Set
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0353-14C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 8.25 inch (210 mm)
View Details
2 suppliers
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Drive Size 0.2500 inch (6.35 mm)
View Details