TelephoneStuff.com Ideal Electronics Screwdriver, Cabinet Tip, 1/8 inch x 6.. 36-243

Description
Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 6 inch Cabinet shank
Description
Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 6 inch Cabinet shank

Suppliers

Company
Product
Description
Supplier Links
Ideal Electronics Screwdriver, Cabinet Tip, 1/8 inch x 6.. - 36-243 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Electronics Screwdriver, Cabinet Tip, 1/8 inch x 6..
36-243
Ideal Electronics Screwdriver, Cabinet Tip, 1/8 inch x 6.. 36-243
Designed for maximum handling comfort. Features: - Shanks are polished chrome vanadium steel - Ball-ended handle with guiding point - Vapor-blasted tips prevent plate chipping - 6 inch Cabinet shank

Designed for maximum handling comfort.
Features:
- Shanks are polished chrome vanadium steel
- Ball-ended handle with guiding point
- Vapor-blasted tips prevent plate chipping
- 6 inch Cabinet shank

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 36-243
Product Name Ideal Electronics Screwdriver, Cabinet Tip, 1/8 inch x 6..
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-12C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.34 inch (263 mm)
View Details
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 3 inch (76.2 mm)
View Details