TelephoneStuff.com Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-3

Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications
Description
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. - 601-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
601-3
Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. 601-3
Narrow cabinet tip permits blade access where space is limited. Features: - Shank Length: 3" - Overall Length: 6-3/4" - Shank Tip Width: 3/16" - Cushion-Grip handle allows for greater torque and comfort - Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation - Premium chrome plated for smooth feel and corrosion resistance - Internal flanges inside handle provide solid, twist-resistant blade anchor - Special heat-treated shafts - Precision-machined tip for exact fit - Meets or exceeds applicable ASME / ANSI specifications

Narrow cabinet tip permits blade access where space is limited.
Features:
- Shank Length: 3"
- Overall Length: 6-3/4"
- Shank Tip Width: 3/16"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flanges inside handle provide solid, twist-resistant blade anchor
- Special heat-treated shafts
- Precision-machined tip for exact fit
- Meets or exceeds applicable ASME / ANSI specifications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Screwdrivers (hand tool)
Product Number 601-3
Product Name Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver..
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-5073-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0197 inch (0.5000 mm)
Drive Details 0.5mm x 3mm
View Details