Pulse Electronics Corporation Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
EE16 Series THT Vertical Transformers, up to 60W
EF12.6 series SMT Power Transformer, up to 105W
EF25 Series THT Transformer w/ Reinforced insulation and 3,000V isolation, up to 75W
EFD15 series SMT Transformer, up to 105W
EFD20 Platform series SMT Transformer, up to 95W
EFD20 Series THT Transformers, up to 120W
EFD25 Series SMT Transformer, up to 105W
EP10 series SMT Power Transformer, up to 30W
EP13 Series SMT Transformer, up to 60W
EP7 series SMT Power Transformer, up to 5W
ER9.5/ER11/ER14 series SMT Transformer Series, Up To 9W
ER9.5/ER11/ER14 SMT Transformer Series, Up To 9W
Low Power SMT Transformer, up to 2W
P058X series THT GDT with High Isolation (4,250Vrms) and TuV approval
P058X THT Current Sense up to 36A
P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM
P820X SMT Current Sense Transformer Series, Up To 10A
PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height
PA08XX series SMT PCB Planar Transformer, up to 140W
PA09XX series SMT PCB Planar Transformer, up to 250W
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to...
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation

<< Prev Next >>